FAG Brand / Spherical Roller Bearing / Spherical Roller Bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22213-E1A-XL-K-M-C4 |
| Product Name | Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Metric |
| Bore | 2.5591 inch (65.000 mm) |
| Outside Diameter | 4.7244 inch (120.000 mm) |