FAG BEARING
22213-E1-XL-C2 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22213-E1-XL-C2
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22213-E1-XL-C2 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
2.5591 inch (65.000 mm)
|
|
Outside Diameter
|
4.7244 inch (120.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Application
Aerospace; Airframe / Aircraft Control; Military
Design Units
Inch
Bore
2.7500 inch (69.850 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
5245 lbs (2379 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Design Units
Metric
Bore
1.5748 inch (40.000 mm)
Outside Diameter
3.1496 inch (80.000 mm)
View Details