Spherical roller bearing
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Roller Bearings |
| Product Number | 22212-E1A-XL-M-C4 |
| Product Name | Spherical Roller Bearings |
| Type | Spherical |
| Design Units | Metric |
| Bore | 2.3622 inch (60.000 mm) |
| Outside Diameter | 4.3307 inch (110.000 mm) |