FAG BEARING
22208-E1-XL -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
22208-E1-XL
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
22208-E1-XL |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
1.5748 inch (40.000 mm)
|
|
Outside Diameter
|
3.1496 inch (80.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Dynamic Axial
58500 lbs (26531 kg)
Dynamic Radial
148100 lbs (67166 kg)
View Details
Rolling Element
Steel
Design Units
Metric
Bore
0.7874 inch (20.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Rolling Element
Polymer
Type
Spherical
Design Units
Metric
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details