FAG Bearing Spherical Roller Bearings 22207-E1-XL

Description
Spherical roller bearing
Description
Spherical roller bearing

Suppliers

Company
Product
Description
Supplier Links
Spherical Roller Bearings - 22207-E1-XL - Pacific International Bearing, Inc.
Union City, CA, United States
Spherical Roller Bearings
22207-E1-XL
Spherical Roller Bearings 22207-E1-XL
Spherical roller bearing

Spherical roller bearing

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Roller Bearings
Product Number 22207-E1-XL
Product Name Spherical Roller Bearings
Type Spherical
Design Units Metric
Bore 1.3780 inch (35.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RBU14025UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
Roller Bearings - 2482941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.9843 inch (25.000 mm)
View Details
Aerospace Bearings, YAG(Smith) - YAG-12 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details