FAG Bearing Self Aligning Ball 2220-K-M-C3

Description
FAG Brand / Self-aligning Ball Bearing
Description
FAG Brand / Self-aligning Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Ball - 2220-K-M-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Self Aligning Ball
2220-K-M-C3
Self Aligning Ball 2220-K-M-C3
FAG Brand / Self-aligning Ball Bearing

FAG Brand / Self-aligning Ball Bearing

Supplier's Site
Bearing - 19447518 - Radwell International
Willingboro, NJ, United States
Bearing
19447518
Bearing 19447518
BALL BEARING, SELF ALIGNING, 100X180X46MM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, SELF ALIGNING, 100X180X46MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 2220-K-M-C3 19447518
Product Name Self Aligning Ball Bearing
Features Self-aligning
Design Units Metric
Bore 3.9370 inch (100.000 mm)
Outside Diameter 7.0866 inch (180.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details