FAG BEARING
21317-E1-XL -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
21317-E1-XL
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
21317-E1-XL |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
3.3465 inch (85.000 mm)
|
|
Outside Diameter
|
7.0866 inch (180.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Design Units
Metric
Bore
1.1811 inch (30.000 mm)
Outside Diameter
2.4409 inch (62.000 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details
Features
Prelubricated; Relubricatable
Type
Crossed Roller
Bore
3.9370 inch (100.000 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
1 lbs (0 kg)
View Details