FAG BEARING
21312-E1-XL-C2 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
21312-E1-XL-C2
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
21312-E1-XL-C2 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
2.3622 inch (60.000 mm)
|
|
Outside Diameter
|
5.1181 inch (130.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Spherical
Static Radial
26900 lbs (12200 kg)
View Details
Accurate Bushing Company, Inc.
Features
Flanged
Dynamic Axial
1830 lbs (830 kg)
Dynamic Radial
3490 lbs (1583 kg)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details