FAG BEARING
21309-E1-XL-K-C3 -- SPHERICAL ROLLER BEARINGS
FAG Bearing
Spherical Roller Bearings
21309-E1-XL-K-C3
Description
Spherical roller bearing
-
Pacific International Bearing, Inc.
Description
Spherical roller bearing
Technical Specifications
|
Product Category
|
Roller Bearings |
|
Product Number
|
21309-E1-XL-K-C3 |
|
Product Name
|
Spherical Roller Bearings |
|
Type
|
Spherical
|
|
Design Units
|
Metric
|
|
Bore
|
1.7717 inch (45.000 mm)
|
|
Outside Diameter
|
3.9370 inch (100.000 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Accurate Bushing Company, Inc.
Design Units
Inch
Bore
1.2500 inch (31.750 mm)
Overall Width
2.3130 inch (58.750 mm)
View Details
Rolling Element
Polymer
Operating Temperature
32 to 104 F (0 to 40 C)
Design Units
Metric
View Details