INA Bearing Company, Ltd. Bearing Inserts 204-XL-KRR

Description
INA 204-XL-KRR Bearing Insert
Request a Quote
Description
INA 204-XL-KRR Bearing Insert
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bearing Inserts - 2600126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bearing Inserts
2600126
Bearing Inserts 2600126
INA 204-XL-KRR Bearing Insert

INA 204-XL-KRR Bearing Insert

Supplier's Site
Radial Ball Bearings - 204-XL-KRR - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
204-XL-KRR
Radial Ball Bearings 204-XL-KRR
INA Brand / Deep Groove Ball Bearing / Radial Insert Ball Bearings 2.

INA Brand / Deep Groove Ball Bearing / Radial Insert Ball Bearings 2.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Insert Bearings Ball Bearings
Product Number 2600126 204-XL-KRR
Product Name Bearing Inserts Radial Ball Bearings
Seals None (Open Bearing)
Design Units Metric Metric
Bore 0.7874 inch (20.000 mm) 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm) 1.8504 inch (47.000 mm)
Static Radial 1484 lbs (673 kg)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-35-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5018G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 1883308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details