Schaeffler Group USA Inc. Bearing 20218-MB

Description
BARREL ROLLER BEARINGS, <= 320 MM, BARREL 20XXX. FREE 2 YEAR RADWELL WARRANTY
Description
BARREL ROLLER BEARINGS, <= 320 MM, BARREL 20XXX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19417412 - Radwell International
Willingboro, NJ, United States
Bearing
19417412
Bearing 19417412
BARREL ROLLER BEARINGS, <= 320 MM, BARREL 20XXX. FREE 2 YEAR RADWELL WARRANTY

BARREL ROLLER BEARINGS, <= 320 MM, BARREL 20XXX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 19417412
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Roller Bearings - 1469325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.9685 inch (50.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-50 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
.2500 in. ID, .7500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 5245 lbs (2379 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details