FAG Bearing Radial Ball Bearings 16052-M

Description
FAG Brand / 260 Mm X 400 Mm X 44 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Description
FAG Brand / 260 Mm X 400 Mm X 44 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
Datasheet
Datasheet Summary
Powered by GS/AI

The 16052-M is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 260 mm, an outer diameter of 400 mm, and a width of 44 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design and normal radial clearance, making it suitable for various applications where lubrication is accessible. The bearing is part of a series that includes a brass cage, which aids in maintaining the alignment of the balls during operation. This product is designed for metric applications and is ideal for engineers seeking reliable performance in their projects.

Datasheet Summary
Powered by GS/AI

The 16052-M is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 260 mm, an outer diameter of 400 mm, and a width of 44 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design and normal radial clearance, making it suitable for various applications where lubrication is accessible. The bearing is part of a series that includes a brass cage, which aids in maintaining the alignment of the balls during operation. This product is designed for metric applications and is ideal for engineers seeking reliable performance in their projects.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 16052-M - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
16052-M
Radial Ball Bearings 16052-M
FAG Brand / 260 Mm X 400 Mm X 44 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 260 Mm X 400 Mm X 44 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 16052-M
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 6190575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details