Savino Barbera Srl Double Diaphragm Pump BX 81

Description
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 81 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical advantages regard speed fine tuning without affecting high pressure, the potential to double the manifolds and mount connections in 3 positions on discharge or suction. These pneumatic diaphragm pumps also run dry without problems and are equipped with patented internal coaxial exchangers.
Description
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 81 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical advantages regard speed fine tuning without affecting high pressure, the potential to double the manifolds and mount connections in 3 positions on discharge or suction. These pneumatic diaphragm pumps also run dry without problems and are equipped with patented internal coaxial exchangers.

Suppliers

Company
Product
Description
Supplier Links
Double Diaphragm Pump - BX 81 - Savino Barbera Srl
Brandizzo (TO), Italy
Double Diaphragm Pump
BX 81
Double Diaphragm Pump BX 81
Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 81 are fed with non-lubricated air and have an adjustable flow rate and head. Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment. Other technical advantages regard speed fine tuning without affecting high pressure, the potential to double the manifolds and mount connections in 3 positions on discharge or suction. These pneumatic diaphragm pumps also run dry without problems and are equipped with patented internal coaxial exchangers.

Simple and quick maintenance and with easy-to-replace components, diaphragm pumps BX 81 are fed with non-lubricated air and have an adjustable flow rate and head.
Their explosion-proof properties have been certified for the ATEX version according to Directive 94/9/EC ATEX Equipment.
Other technical advantages regard speed fine tuning without affecting high pressure, the potential to double the manifolds and mount connections in 3 positions on discharge or suction. These pneumatic diaphragm pumps also run dry without problems and are equipped with patented internal coaxial exchangers.

Supplier's Site

Technical Specifications

  Savino Barbera Srl
Product Category Liquid Handling Pumps
Product Number BX 81
Product Name Double Diaphragm Pump
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump
Liquid Flow 26.400 GPM (100.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.f13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details