Savino Barbera Srl Vertical Mixer AG30 80A 4P

Description
Vertical single-stage mixers with cantilever shaft and wear bushings cooled by the flow of the pumped liquid. Built up to three meters long. In the longest version constructed, the superior shaft extension and the need to allow only materials resistant to the aggressive chemicals to contact the liquid has lead to a project characterized by the presence of components constructed from corrosion-resistant thermoplastic and composite materials such as fiberglass reinforced plastic: fiberglass reinforced plastic in fact, in addition to satisfying the stability needs of very long mixers, is also an ideal solution for its chemical resistance to the corrosive liquids. Thanks to their special construction, the AG series vertical mixers are ideal for handling corrosive liquids stored in basins and tanks with varying level and volumes up to 20 m³ even at high temperatures and for most organic and inorganic chemical products. Technical characteristics Length is up to 3 meters, depending on the model. Complete with PVC mounting plate. Provided (for centrifugal or axial flow) with speeds of rotation from 2800 to 600 rpm depending on the service that they must perform. Eliminates any risk of external leaking of liquid. Excellent operation even with mud or with liquids having non-abrasive suspended solids, even when running with wear bushings. Materials of construction The AG Mixers are available with parts manufactured from PP, PVC and PVDF depending on the liquids to be handled and the chemical compatibility required by the mixing operations
Description
Vertical single-stage mixers with cantilever shaft and wear bushings cooled by the flow of the pumped liquid. Built up to three meters long. In the longest version constructed, the superior shaft extension and the need to allow only materials resistant to the aggressive chemicals to contact the liquid has lead to a project characterized by the presence of components constructed from corrosion-resistant thermoplastic and composite materials such as fiberglass reinforced plastic: fiberglass reinforced plastic in fact, in addition to satisfying the stability needs of very long mixers, is also an ideal solution for its chemical resistance to the corrosive liquids. Thanks to their special construction, the AG series vertical mixers are ideal for handling corrosive liquids stored in basins and tanks with varying level and volumes up to 20 m³ even at high temperatures and for most organic and inorganic chemical products. Technical characteristics Length is up to 3 meters, depending on the model. Complete with PVC mounting plate. Provided (for centrifugal or axial flow) with speeds of rotation from 2800 to 600 rpm depending on the service that they must perform. Eliminates any risk of external leaking of liquid. Excellent operation even with mud or with liquids having non-abrasive suspended solids, even when running with wear bushings. Materials of construction The AG Mixers are available with parts manufactured from PP, PVC and PVDF depending on the liquids to be handled and the chemical compatibility required by the mixing operations

Suppliers

Company
Product
Description
Supplier Links
Vertical Mixer - AG30 80A 4P - Savino Barbera Srl
Brandizzo (TO), Italy
Vertical Mixer
AG30 80A 4P
Vertical Mixer AG30 80A 4P
Vertical single-stage mixers with cantilever shaft and wear bushings cooled by the flow of the pumped liquid. Built up to three meters long. In the longest version constructed, the superior shaft extension and the need to allow only materials resistant to the aggressive chemicals to contact the liquid has lead to a project characterized by the presence of components constructed from corrosion-resistant thermoplastic and composite materials such as fiberglass reinforced plastic: fiberglass reinforced plastic in fact, in addition to satisfying the stability needs of very long mixers, is also an ideal solution for its chemical resistance to the corrosive liquids. Thanks to their special construction, the AG series vertical mixers are ideal for handling corrosive liquids stored in basins and tanks with varying level and volumes up to 20 m³ even at high temperatures and for most organic and inorganic chemical products. Technical characteristics Length is up to 3 meters, depending on the model. Complete with PVC mounting plate. Provided (for centrifugal or axial flow) with speeds of rotation from 2800 to 600 rpm depending on the service that they must perform. Eliminates any risk of external leaking of liquid. Excellent operation even with mud or with liquids having non-abrasive suspended solids, even when running with wear bushings. Materials of construction The AG Mixers are available with parts manufactured from PP, PVC and PVDF depending on the liquids to be handled and the chemical compatibility required by the mixing operations

Vertical single-stage mixers with cantilever shaft and wear bushings cooled by the flow of the pumped liquid. Built up to three meters long.
In the longest version constructed, the superior shaft extension and the need to allow only materials resistant to the aggressive chemicals to contact the liquid has lead to a project characterized by the presence of components constructed from corrosion-resistant thermoplastic and composite materials such as fiberglass reinforced plastic: fiberglass reinforced plastic in fact, in addition to satisfying the stability needs of very long mixers, is also an ideal solution for its chemical resistance to the corrosive liquids.
Thanks to their special construction, the AG series vertical mixers are ideal for handling corrosive liquids stored in basins and tanks with varying level and volumes up to 20 m³ even at high temperatures and for most organic and inorganic chemical products.

Technical characteristics

  • Length is up to 3 meters, depending on the model.
  • Complete with PVC mounting plate.
  • Provided (for centrifugal or axial flow) with speeds of rotation from 2800 to 600 rpm depending on the service that they must perform.
  • Eliminates any risk of external leaking of liquid.
  • Excellent operation even with mud or with liquids having non-abrasive suspended solids, even when running with wear bushings.

Materials of construction
The AG Mixers are available with parts manufactured from PP, PVC and PVDF depending on the liquids to be handled and the chemical compatibility required by the mixing operations

Supplier's Site

Technical Specifications

  Savino Barbera Srl
Product Category Industrial Mixers
Product Number AG30 80A 4P
Product Name Vertical Mixer
Applications / Industry Chemical Processing
Media Type Liquids
Capacity (volumetric) 88.29 to 141 cubic feet (2500 to 4000 liters)
Mixer Type Screw; Single Rotor
Unlock Full Specs
to access all available technical data

Similar Products

55 Gallon Drum Cover Agitators - CYCLIX 200 - Sames North American Corporation
Sames North American Corporation
Specs
Applications / Industry Paint / Coating Processing
Media Type Liquids
Capacity (volumetric) 7.35 cubic feet (208 liters)
View Details
High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - C-5-1 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 103800 GPH (109146 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Batch High Shear Mixer - Series 100 - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Explosion Proof
Media Type Liquids
View Details
Rotary Drum Blender - Rollo-Mixer® Mk VII-1 - Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details