KMC SERIES -- MINI-CYLINDERS
SAS Automation, LLC
Mini-Cylinders
KMC Series
Description
Robust one piece construction eliminates air leaks and pressure drops
New non-rotational shaft
Single acting spring return
Description
Robust one piece construction eliminates air leaks and pressure drops
New non-rotational shaft
Single acting spring return
Suppliers
Robust one piece construction eliminates air leaks and pressure drops
New non-rotational shaft
Single acting spring return
- Robust one piece construction eliminates air leaks and pressure drops
- New non-rotational shaft
- Single acting spring return
Supplier's Site
Technical Specifications
|
Product Category
|
Air Cylinders |
|
Product Number
|
KMC Series |
|
Product Name
|
Mini-Cylinders |
|
Stroke
|
0.3937 to 1.18 inch (10 to 30 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
1 to 12 inch (25.4 to 305 mm)
Operating Pressure
200 psi (141 m H2O)
Bore Size
1.73 inch (44 mm)
View Details
Beswick Engineering Co., Inc.
Operating Pressure
250 psi (176 m H2O)
Bore Size
1 inch (25.4 mm)
Body Material
Stainless Steel; Brass
View Details
Stroke
0.9843 inch (25 mm)
Operating Pressure
145 psi (102 m H2O)
Bore Size
0.4724 inch (12 mm)
View Details
Stroke
11.81 inch (300 mm)
Rated Load/Force
135 lbs (61.17 kg)
Shaft Diameter
1.57 inch (40 mm)
View Details