Sartorius Lab Instruments GmbH & Co. KG Paint Mixing Scale PMA7501-X00G

Description
The new PMA.World|PMA.Net paint-mixing scales from Sartorius set new standards for operation, features and application options. Whether used as stand-alone scales or connected to a PC or mixing system, PMA.World and PMA.Net have the winning features that only a genuine Sartorius paint-mixing scale can offer. With the new graphic-capable display, PMA.World and PMA.Net present even more possibilities for viewing user-relevant data when mixing paint. The graphic display can show a wide variety of symbols, fonts and characters. Thus the PMA.World and PMA.Net models "speak" a universal language! In addition to the new graphic-capable display, PMA.Net also offers another highlight: the Ethernet interface. For the first time, Sartorius makes it possible to connect a PMA paint-mixing scale to a computer directly or over an existing 10BaseT/100BaseTX LAN installation (local area network). This precludes the need for complicated and costly installation procedures. Graphic display (192x64 dots) Display lock function Communication symbol Scrolling text function Especially for mixing under tough ambient conditions Calculation by factor function (to mix fractional amounts)
Datasheet
Description
The new PMA.World|PMA.Net paint-mixing scales from Sartorius set new standards for operation, features and application options. Whether used as stand-alone scales or connected to a PC or mixing system, PMA.World and PMA.Net have the winning features that only a genuine Sartorius paint-mixing scale can offer. With the new graphic-capable display, PMA.World and PMA.Net present even more possibilities for viewing user-relevant data when mixing paint. The graphic display can show a wide variety of symbols, fonts and characters. Thus the PMA.World and PMA.Net models "speak" a universal language! In addition to the new graphic-capable display, PMA.Net also offers another highlight: the Ethernet interface. For the first time, Sartorius makes it possible to connect a PMA paint-mixing scale to a computer directly or over an existing 10BaseT/100BaseTX LAN installation (local area network). This precludes the need for complicated and costly installation procedures. Graphic display (192x64 dots) Display lock function Communication symbol Scrolling text function Especially for mixing under tough ambient conditions Calculation by factor function (to mix fractional amounts)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Paint Mixing Scale
PMA7501-X00G
Paint Mixing Scale PMA7501-X00G
The new PMA.World|PMA.Net paint-mixing scales from Sartorius set new standards for operation, features and application options. Whether used as stand-alone scales or connected to a PC or mixing system, PMA.World and PMA.Net have the winning features that only a genuine Sartorius paint-mixing scale can offer. With the new graphic-capable display, PMA.World and PMA.Net present even more possibilities for viewing user-relevant data when mixing paint. The graphic display can show a wide variety of symbols, fonts and characters. Thus the PMA.World and PMA.Net models "speak" a universal language! In addition to the new graphic-capable display, PMA.Net also offers another highlight: the Ethernet interface. For the first time, Sartorius makes it possible to connect a PMA paint-mixing scale to a computer directly or over an existing 10BaseT/100BaseTX LAN installation (local area network). This precludes the need for complicated and costly installation procedures. Graphic display (192x64 dots) Display lock function Communication symbol Scrolling text function Especially for mixing under tough ambient conditions Calculation by factor function (to mix fractional amounts)

The new PMA.World|PMA.Net paint-mixing scales from Sartorius set new standards for operation, features and application options. Whether used as stand-alone scales or connected to a PC or mixing system, PMA.World and PMA.Net have the winning features that only a genuine Sartorius paint-mixing scale can offer.

With the new graphic-capable display, PMA.World and PMA.Net present even more possibilities for viewing user-relevant data when mixing paint. The graphic display can show a wide variety of symbols, fonts and characters. Thus the PMA.World and PMA.Net models "speak" a universal language!

In addition to the new graphic-capable display, PMA.Net also offers another highlight: the Ethernet interface. For the first time, Sartorius makes it possible to connect a PMA paint-mixing scale to a computer directly or over an existing 10BaseT/100BaseTX LAN installation (local area network). This precludes the need for complicated and costly installation procedures.

  • Graphic display (192x64 dots)
  • Display lock function
  • Communication symbol
  • Scrolling text function
  • Especially for mixing under tough ambient conditions
  • Calculation by factor function (to mix fractional amounts)
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number PMA7501-X00G
Product Name Paint Mixing Scale
Type Bench / Counter Scale
Display Digital Display
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 0.5 - 6097130500 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 1102 lbs (500 kg)
View Details
Weighing Scales - 687267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bench / Counter Scale; Counting Scale; Other Scale; Bench
Ratings / Certifications Other; RoHS Certified
Capacity 35.28 lbs (16 kg)
View Details
Weighing module for RTN/M2LB/33t - 1-RTN/M2LB33T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 72753 lbs (32995 kg)
View Details
Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details