Sartorius Lab Instruments GmbH & Co. KG Paint Mixing Scale PMA7501-X

Description
The new PMA.Quality paint-mixing scale from Sartorius sets new standards in operation, features and applications. Whether used as a stand-alone scale or connected to a PC or mixing system, the PMA.Quality has the winning features that only a genuine Sartorius paint-mixing scale can offer. Its enhanced, large 14-segment display provides outstanding viewing quality for showing weights, color components and other information important to the body shop specialist. Even relatively long texts are easy and convenient to read thanks to the scale’s scrolling text function. The display unit is backlit and tiltable, allowing easy adjustment to your viewing angle and thus ensuring excellent readouts even under poor lighting conditions. In addition, you can set up the display unit separately as dictated by space requirements. Large 14-segment display Scrolling text function Especially for mixing under tough ambient conditions Housing resistant to solvents Protected against overload Calculation by factor function (to mix fractional amounts) Recalculation function Standard serial interface port
Datasheet
Description
The new PMA.Quality paint-mixing scale from Sartorius sets new standards in operation, features and applications. Whether used as a stand-alone scale or connected to a PC or mixing system, the PMA.Quality has the winning features that only a genuine Sartorius paint-mixing scale can offer. Its enhanced, large 14-segment display provides outstanding viewing quality for showing weights, color components and other information important to the body shop specialist. Even relatively long texts are easy and convenient to read thanks to the scale’s scrolling text function. The display unit is backlit and tiltable, allowing easy adjustment to your viewing angle and thus ensuring excellent readouts even under poor lighting conditions. In addition, you can set up the display unit separately as dictated by space requirements. Large 14-segment display Scrolling text function Especially for mixing under tough ambient conditions Housing resistant to solvents Protected against overload Calculation by factor function (to mix fractional amounts) Recalculation function Standard serial interface port
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Paint Mixing Scale
PMA7501-X
Paint Mixing Scale PMA7501-X
The new PMA.Quality paint-mixing scale from Sartorius sets new standards in operation, features and applications. Whether used as a stand-alone scale or connected to a PC or mixing system, the PMA.Quality has the winning features that only a genuine Sartorius paint-mixing scale can offer. Its enhanced, large 14-segment display provides outstanding viewing quality for showing weights, color components and other information important to the body shop specialist. Even relatively long texts are easy and convenient to read thanks to the scale’s scrolling text function. The display unit is backlit and tiltable, allowing easy adjustment to your viewing angle and thus ensuring excellent readouts even under poor lighting conditions. In addition, you can set up the display unit separately as dictated by space requirements. Large 14-segment display Scrolling text function Especially for mixing under tough ambient conditions Housing resistant to solvents Protected against overload Calculation by factor function (to mix fractional amounts) Recalculation function Standard serial interface port

The new PMA.Quality paint-mixing scale from Sartorius sets new standards in operation, features and applications. Whether used as a stand-alone scale or connected to a PC or mixing system, the PMA.Quality has the winning features that only a genuine Sartorius paint-mixing scale can offer.

Its enhanced, large 14-segment display provides outstanding viewing quality for showing weights, color components and other information important to the body shop specialist. Even relatively long texts are easy and convenient to read thanks to the scale’s scrolling text function.

The display unit is backlit and tiltable, allowing easy adjustment to your viewing angle and thus ensuring excellent readouts even under poor lighting conditions. In addition, you can set up the display unit separately as dictated by space requirements.

  • Large 14-segment display
  • Scrolling text function
  • Especially for mixing under tough ambient conditions
  • Housing resistant to solvents
  • Protected against overload
  • Calculation by factor function (to mix fractional amounts)
  • Recalculation function
  • Standard serial interface port
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number PMA7501-X
Product Name Paint Mixing Scale
Type Bench / Counter Scale; Explosion Proof / Intrinsically Safe Scale
Display Digital Display
Interface Serial
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Crane Weigher WLL ton 32 - 609714032 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 70548 lbs (31995 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing Scales - 687292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Laboratory / Analytical Balance; Other Scale; Precision Balance
Ratings / Certifications Other; RoHS Certified
Capacity 70.56 lbs (32 kg)
View Details