Sartorius Lab Instruments GmbH & Co. KG Electronic Paint Mixing Scale PMA5000

Description
Electronic paint mixing scale PMA5000 Large backlit display Exact weight values Keypad featuring a new design Solvent-resistant housing components Optional USB interface Service worldwide When you really need a simple, intuitive user interface for mixing paint and maximum accuracy for pouring in components accurately during the mixing process, the new PMA.Economy is the ideal solution. Used as a stand-alone scale or connected over the optional interface for a PC or mixing system, the PMA.Economy will inspire you with its unique price | performance ratio. The scale’s large, backlit display enables users to easily read all weight values. This means all information is available at a glance. Large keys with positive click action let the user know when a key is pressed. Rugged and reliable-overload and side impact protection enables this weighing system to withstand even the toughest environment conditions. Naturally, all housing components of the PMA.Economy are resistant to solvents and thus easy to clean. The wrap-around design of the stainless steel pan protects the weighing system from dirt build-up and paint spillage.
Datasheet
Description
Electronic paint mixing scale PMA5000 Large backlit display Exact weight values Keypad featuring a new design Solvent-resistant housing components Optional USB interface Service worldwide When you really need a simple, intuitive user interface for mixing paint and maximum accuracy for pouring in components accurately during the mixing process, the new PMA.Economy is the ideal solution. Used as a stand-alone scale or connected over the optional interface for a PC or mixing system, the PMA.Economy will inspire you with its unique price | performance ratio. The scale’s large, backlit display enables users to easily read all weight values. This means all information is available at a glance. Large keys with positive click action let the user know when a key is pressed. Rugged and reliable-overload and side impact protection enables this weighing system to withstand even the toughest environment conditions. Naturally, all housing components of the PMA.Economy are resistant to solvents and thus easy to clean. The wrap-around design of the stainless steel pan protects the weighing system from dirt build-up and paint spillage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Electronic Paint Mixing Scale
PMA5000
Electronic Paint Mixing Scale PMA5000
Electronic paint mixing scale PMA5000 Large backlit display Exact weight values Keypad featuring a new design Solvent-resistant housing components Optional USB interface Service worldwide When you really need a simple, intuitive user interface for mixing paint and maximum accuracy for pouring in components accurately during the mixing process, the new PMA.Economy is the ideal solution. Used as a stand-alone scale or connected over the optional interface for a PC or mixing system, the PMA.Economy will inspire you with its unique price | performance ratio. The scale’s large, backlit display enables users to easily read all weight values. This means all information is available at a glance. Large keys with positive click action let the user know when a key is pressed. Rugged and reliable-overload and side impact protection enables this weighing system to withstand even the toughest environment conditions. Naturally, all housing components of the PMA.Economy are resistant to solvents and thus easy to clean. The wrap-around design of the stainless steel pan protects the weighing system from dirt build-up and paint spillage.

Electronic paint mixing scale PMA5000

  • Large backlit display
  • Exact weight values
  • Keypad featuring a new design
  • Solvent-resistant housing components
  • Optional USB interface
  • Service worldwide

When you really need a simple, intuitive user interface for mixing paint and maximum accuracy for pouring in components accurately during the mixing process, the new PMA.Economy is the ideal solution.

Used as a stand-alone scale or connected over the optional interface for a PC or mixing system, the PMA.Economy will inspire you with its unique price | performance ratio. The scale’s large, backlit display enables users to easily read all weight values. This means all information is available at a glance. Large keys with positive click action let the user know when a key is pressed.

Rugged and reliable-overload and side impact protection enables this weighing system to withstand even the toughest environment conditions.

Naturally, all housing components of the PMA.Economy are resistant to solvents and thus easy to clean. The wrap-around design of the stainless steel pan protects the weighing system from dirt build-up and paint spillage.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number PMA5000
Product Name Electronic Paint Mixing Scale
Type Floor Scale
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details
Weighing Scales - 141629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 0.4851 lbs (0.2200 kg)
View Details
Crane Weigher WLL ton 1.25 - 6097131250 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 2756 lbs (1250 kg)
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details