Sartorius Lab Instruments GmbH & Co. KG High-Capacity Paint-Mixing Scale PMA35001

Description
High-capacity paint-mixing scale PMA35001 Large 14-segment display Scrolling text function Especially for mixing under tough ambient conditions Protected against overload Calculation by factor function (to mix fractional amounts) Recalculation function Standard serial interface port If you do not want to make any compromises when mixing large amounts of paint, the new PMA.Power is the ideal solution. Its monolithic weigh cell featuring a resolution of 0.1 g and a weighing capacity extending up to 35 kg enables you to pour components quickly and accurately into relatively large paint cans. Thanks to its high resolution, you will also find it easy to pour in small amounts with total accuracy on the PMA.Power scale. This lets you save money by not having to buy a second scale.
Datasheet
Description
High-capacity paint-mixing scale PMA35001 Large 14-segment display Scrolling text function Especially for mixing under tough ambient conditions Protected against overload Calculation by factor function (to mix fractional amounts) Recalculation function Standard serial interface port If you do not want to make any compromises when mixing large amounts of paint, the new PMA.Power is the ideal solution. Its monolithic weigh cell featuring a resolution of 0.1 g and a weighing capacity extending up to 35 kg enables you to pour components quickly and accurately into relatively large paint cans. Thanks to its high resolution, you will also find it easy to pour in small amounts with total accuracy on the PMA.Power scale. This lets you save money by not having to buy a second scale.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
High-Capacity Paint-Mixing Scale
PMA35001
High-Capacity Paint-Mixing Scale PMA35001
High-capacity paint-mixing scale PMA35001 Large 14-segment display Scrolling text function Especially for mixing under tough ambient conditions Protected against overload Calculation by factor function (to mix fractional amounts) Recalculation function Standard serial interface port If you do not want to make any compromises when mixing large amounts of paint, the new PMA.Power is the ideal solution. Its monolithic weigh cell featuring a resolution of 0.1 g and a weighing capacity extending up to 35 kg enables you to pour components quickly and accurately into relatively large paint cans. Thanks to its high resolution, you will also find it easy to pour in small amounts with total accuracy on the PMA.Power scale. This lets you save money by not having to buy a second scale.

High-capacity paint-mixing scale PMA35001

  • Large 14-segment display
  • Scrolling text function
  • Especially for mixing under tough ambient conditions
  • Protected against overload
  • Calculation by factor function (to mix fractional amounts)
  • Recalculation function
  • Standard serial interface port

If you do not want to make any compromises when mixing large amounts of paint, the new PMA.Power is the ideal solution. Its monolithic weigh cell featuring a resolution of 0.1 g and a weighing capacity extending up to 35 kg enables you to pour components quickly and accurately into relatively large paint cans.

Thanks to its high resolution, you will also find it easy to pour in small amounts with total accuracy on the PMA.Power scale. This lets you save money by not having to buy a second scale.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number PMA35001
Product Name High-Capacity Paint-Mixing Scale
Type Bench / Counter Scale
Display Digital Display
Interface Serial
Ratings / Certifications Other; IP43
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Scale - PCE-PB 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Platform Scale (Drum, Tank, Barrel)
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Strain Gauge weighing -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
View Details
Weighing module with LC Z6FC3/50kg - 1-Z6/M3LBR50KG - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 110 lbs (49.89 kg)
View Details
Bin Weighing Module with A-Frame Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Application Bins
View Details