Sartorius Lab Instruments GmbH & Co. KG Cubis® Precision Balance MSE5202S-1CE-DR

Description
MSE Series Cubis® Precision Balance Operation Keys Display Liquid crystal display, black-and-white Adaptation of the display and control unit Removable display and control unit Standard data interfaces USB (integrated into weighing module) RS-232C accessory interface, 25-pin (integrated into weighing module) Operation of the motorized draft shield (only for DA, DI, DM draft shields) Activated by key or touch-free using IR switch (optional); learning capability Applications Unit conversion, isoCAL automatic calibration | adjustment function, density determination (buoyancy method only), calculations, averaging, net | total formulation, weighing in percent, counting
Datasheet
Description
MSE Series Cubis® Precision Balance Operation Keys Display Liquid crystal display, black-and-white Adaptation of the display and control unit Removable display and control unit Standard data interfaces USB (integrated into weighing module) RS-232C accessory interface, 25-pin (integrated into weighing module) Operation of the motorized draft shield (only for DA, DI, DM draft shields) Activated by key or touch-free using IR switch (optional); learning capability Applications Unit conversion, isoCAL automatic calibration | adjustment function, density determination (buoyancy method only), calculations, averaging, net | total formulation, weighing in percent, counting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Cubis® Precision Balance
MSE5202S-1CE-DR
Cubis® Precision Balance MSE5202S-1CE-DR
MSE Series Cubis® Precision Balance Operation Keys Display Liquid crystal display, black-and-white Adaptation of the display and control unit Removable display and control unit Standard data interfaces USB (integrated into weighing module) RS-232C accessory interface, 25-pin (integrated into weighing module) Operation of the motorized draft shield (only for DA, DI, DM draft shields) Activated by key or touch-free using IR switch (optional); learning capability Applications Unit conversion, isoCAL automatic calibration | adjustment function, density determination (buoyancy method only), calculations, averaging, net | total formulation, weighing in percent, counting

MSE Series

Cubis® Precision Balance

Operation

  • Keys

Display

  • Liquid crystal display, black-and-white

Adaptation of the display and control unit

  • Removable display and control unit

Standard data interfaces

  • USB (integrated into weighing module)
  • RS-232C accessory interface, 25-pin (integrated into weighing module)

Operation of the motorized draft shield (only for DA, DI, DM draft shields)

  • Activated by key or touch-free using IR switch (optional); learning capability

Applications

  • Unit conversion, isoCAL automatic calibration | adjustment function, density determination (buoyancy method only), calculations, averaging, net | total formulation, weighing in percent, counting
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Scales and Balances
Product Number MSE5202S-1CE-DR
Product Name Cubis® Precision Balance
Type Bench / Counter Scale; Laboratory / Analytical Balance
Display Digital Display
Interface Serial; USB
Features Selectable Units
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 32 - 609714032 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 70548 lbs (31995 kg)
View Details
Weighing Scales - 566943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Other Scale; Weighing Scale
Ratings / Certifications Other; RoHS Certified
Capacity 2205 lbs (1000 kg)
View Details
Configurable weighing module K-C16M - K-C16M - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 44800 lbs (20317 kg)
View Details
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details