Sartorius Lab Instruments GmbH & Co. KG Moisture Meter MA100H-000230V1

Description
The moisture meter MA 100 features the highest possible measuring accuracy that a thermogravimetric moisture meter can currently offer. With the accuracy of an analytical balance, the Moisture Meter MA 100 delivers exact results within minutes and excellent reproducibility. On top of this, its extensive functions offer a high level of flexibility to meet frequently changing requirements on the parameters of different types of samples or on the sequence of analysis. The moisture meter MA 100 is ideal for quality control and research and development. Measurement of the moisture content from 0.05 % to 100 % Weighing capacity of 100 g with 0.1-mg weight resolution; optionally available in a version verified for legal metrology Automatic endpoint searching/automatic programming to determine the best possible parameters at the touch of a key Fast heating of a sample by choice of ceramic heating element, a halogen lamp or a CQR-coiled quartz radiator, all of which are infrared heaters Fast and easy control of the accuracy through DIN/ISO-compliant self-testing and self-calibrating capabilities thanks to the built-in calibration weight, reproTEST function and temperature adjustment set (accessory)
Datasheet
Description
The moisture meter MA 100 features the highest possible measuring accuracy that a thermogravimetric moisture meter can currently offer. With the accuracy of an analytical balance, the Moisture Meter MA 100 delivers exact results within minutes and excellent reproducibility. On top of this, its extensive functions offer a high level of flexibility to meet frequently changing requirements on the parameters of different types of samples or on the sequence of analysis. The moisture meter MA 100 is ideal for quality control and research and development. Measurement of the moisture content from 0.05 % to 100 % Weighing capacity of 100 g with 0.1-mg weight resolution; optionally available in a version verified for legal metrology Automatic endpoint searching/automatic programming to determine the best possible parameters at the touch of a key Fast heating of a sample by choice of ceramic heating element, a halogen lamp or a CQR-coiled quartz radiator, all of which are infrared heaters Fast and easy control of the accuracy through DIN/ISO-compliant self-testing and self-calibrating capabilities thanks to the built-in calibration weight, reproTEST function and temperature adjustment set (accessory)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Meter MA100H-000230V1
The moisture meter MA 100 features the highest possible measuring accuracy that a thermogravimetric moisture meter can currently offer. With the accuracy of an analytical balance, the Moisture Meter MA 100 delivers exact results within minutes and excellent reproducibility. On top of this, its extensive functions offer a high level of flexibility to meet frequently changing requirements on the parameters of different types of samples or on the sequence of analysis. The moisture meter MA 100 is ideal for quality control and research and development. Measurement of the moisture content from 0.05 % to 100 % Weighing capacity of 100 g with 0.1-mg weight resolution; optionally available in a version verified for legal metrology Automatic endpoint searching/automatic programming to determine the best possible parameters at the touch of a key Fast heating of a sample by choice of ceramic heating element, a halogen lamp or a CQR-coiled quartz radiator, all of which are infrared heaters Fast and easy control of the accuracy through DIN/ISO-compliant self-testing and self-calibrating capabilities thanks to the built-in calibration weight, reproTEST function and temperature adjustment set (accessory)

The moisture meter MA 100 features the highest possible measuring accuracy that a thermogravimetric moisture meter can currently offer. With the accuracy of an analytical balance, the Moisture Meter MA 100 delivers exact results within minutes and excellent reproducibility. On top of this, its extensive functions offer a high level of flexibility to meet frequently changing requirements on the parameters of different types of samples or on the sequence of analysis. The moisture meter MA 100 is ideal for quality control and research and development.

  • Measurement of the moisture content from 0.05 % to 100 %
  • Weighing capacity of 100 g with 0.1-mg weight resolution; optionally available in a version verified for legal metrology
  • Automatic endpoint searching/automatic programming to determine the best possible parameters at the touch of a key
  • Fast heating of a sample by choice of ceramic heating element, a halogen lamp or a CQR-coiled quartz radiator, all of which are infrared heaters
  • Fast and easy control of the accuracy through DIN/ISO-compliant self-testing and self-calibrating capabilities thanks to the built-in calibration weight, reproTEST function and temperature adjustment set (accessory)
Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Moisture Meters
Product Number MA100H-000230V1
Product Name Moisture Meter
Technology Infrared
Application Moisture / Water Content in Powder / Solids
Features Self Calibrating
Variables Measured Moisture Content
Form Factor Instrument
Unlock Full Specs
to access all available technical data

Similar Products

T15h - t15h - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Humidity Sensors - 10142071-00 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers