Sartorius | TC Tech offers a wide variety of holding reservoires to be used in conjunction with Sartorius | TC Tech Disposable Fluid Handling Bags: Cylindrical Drums, BioTote Container Series,- PolyTote Container Series and several dollies for internal transportation. Stainless steel container for inhouse as well as transport purposes in sizes of 100L/200L, 500L and 1.000L are available upon request.
The Flexel® LevMixer® -Drum is a unique single-use mixing solution utilising cylindrical tank geometries combined with the ATMI LevMixer® levitated impeller and Sartorius Stedim Biotech Flexel® LevMixer® Bag technologies.
| Sartorius Lab Instruments GmbH & Co. KG | |
|---|---|
| Product Category | Powder and Solids Blenders |
| Product Number | LT-DBMC106 |
| Product Name | MDPE Cylindrical Mixing Tank |
| Operating Environment | Laboratory |
| Operating System | Batch |
| Applications / Industry | Chemical Processing; Laboratory, Bioprocess |
| Features | Disposable Rotor |