Sartorius Lab Instruments GmbH & Co. KG Bioprocess Freeze & Thaw Celsius®-Paks FZB103479

Description
FZB103479 CelsiusPak, W/O Thermow, 16.6L, 6pcs, STD-S Robust, scalable, reproducible technology in single-use containers Multiple manufacturing sites: High security of supply 100 % integrity testing of bag and immediate connection: Process safety and integrity All connections extensively qualified: Safe and robust Standard design: Most designs available from stock Celsius®-Pak combines unique design in disposable container with a protective structural frame. The robustness of the assembly ensures protection, support and ease of handling. Used in conjunction with the Celsius® controlled freeze and thaw equipment, Celsius®-Pak provides uniform and reproducible freeze and thaw processes for biopharmaceuticals in manufacturing and process development. They are available in a range of volumes from 30 ml to 16.6 l.
Datasheet
Description
FZB103479 CelsiusPak, W/O Thermow, 16.6L, 6pcs, STD-S Robust, scalable, reproducible technology in single-use containers Multiple manufacturing sites: High security of supply 100 % integrity testing of bag and immediate connection: Process safety and integrity All connections extensively qualified: Safe and robust Standard design: Most designs available from stock Celsius®-Pak combines unique design in disposable container with a protective structural frame. The robustness of the assembly ensures protection, support and ease of handling. Used in conjunction with the Celsius® controlled freeze and thaw equipment, Celsius®-Pak provides uniform and reproducible freeze and thaw processes for biopharmaceuticals in manufacturing and process development. They are available in a range of volumes from 30 ml to 16.6 l.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Bioprocess Freeze & Thaw Celsius®-Paks
FZB103479
Bioprocess Freeze & Thaw Celsius®-Paks FZB103479
FZB103479 CelsiusPak, W/O Thermow, 16.6L, 6pcs, STD-S Robust, scalable, reproducible technology in single-use containers Multiple manufacturing sites: High security of supply 100 % integrity testing of bag and immediate connection: Process safety and integrity All connections extensively qualified: Safe and robust Standard design: Most designs available from stock Celsius®-Pak combines unique design in disposable container with a protective structural frame. The robustness of the assembly ensures protection, support and ease of handling. Used in conjunction with the Celsius® controlled freeze and thaw equipment, Celsius®-Pak provides uniform and reproducible freeze and thaw processes for biopharmaceuticals in manufacturing and process development. They are available in a range of volumes from 30 ml to 16.6 l.

FZB103479

CelsiusPak, W/O Thermow, 16.6L, 6pcs, STD-S

  • Robust, scalable, reproducible technology in single-use containers
  • Multiple manufacturing sites: High security of supply
  • 100 % integrity testing of bag and immediate connection: Process safety and integrity
  • All connections extensively qualified: Safe and robust
  • Standard design: Most designs available from stock

Celsius®-Pak combines unique design in disposable container with a protective structural frame. The robustness of the assembly ensures protection, support and ease of handling. Used in conjunction with the Celsius® controlled freeze and thaw equipment, Celsius®-Pak provides uniform and reproducible freeze and thaw processes for biopharmaceuticals in manufacturing and process development. They are available in a range of volumes from 30 ml to 16.6 l.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Industrial Containers
Product Number FZB103479
Product Name Bioprocess Freeze & Thaw Celsius®-Paks
Container Type Bag
Application Bioprocess
Volume Capacity 4.39 gallons (16.6 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details