Sartorius Lab Instruments GmbH & Co. KG Flexboy® Bags

Description
Standard Flexboy® bioprocessing bags Standard Flexboy® Bioprocessing bags are designed for the preparation, storage and transport of biopharmaceutical solutions, intermediates and final bulk products. They provide a single-use alternative to traditional glass, stainless steel and rigid plastic carboys in a large variety of applications. Applications The broad chemical compatibility of Flexboy® Bags assures the safe processing of a wide range of biopharmaceutical fluids in a variety of applications: Buffers and Media sterile filtration & storage Bulk Harvest Product pooling Fraction collection Sample collection Bulk intermediate hold Final Product transport Cost reduction and risk reduction Single-Use Systems used in biopharmaceutical manufacturing improve process safety as they reduce the risk of cross contamination from batch-to-batch and product-to-product. Cost and time consuming CIP & SIP operations are minimized. This results not only in significant cost savings within the entire manufacturing process, but also in the optimization of capacity utilization. Flexibility Standard Flexboy® bags are available as stand-alone bags and filter & bag assemblies incorporating a variety of filter and bag sizes allowing easy adaptation to process volume and media. Multiple configurations that also integrate thermoweldable TPE tubing are provided for flexible incorporation into your process. Thus, sterile connection and disconnection devices like the BioWelder® and the BioSealer® can be used to allow safe connections and disconnections from and to another process step. Female luer fittings with a needle-free sampling port allow easy and convenient sampling, quick connects may be attached directly or adapted to a variety of connections and mini triclamps that are constantly used in industrial environment assure maximum flexibility. Easy Implementation Standard Flexboy® Bags are available in bag chamber volumes between 5 mL and 50 L. They are supplied sterilized and ready to use. This allows an easy and convenient process implementation. A series of associated systems such as Flexboy® Trays and Racks facilitate an easy bag handling. Sartorius Stedim Biotech supports users already at the design & implementation phase of a new production facility with the most comprehensive support program that ensures successful design implementation of Single-Use Manufacturing.
Datasheet
Description
Standard Flexboy® bioprocessing bags Standard Flexboy® Bioprocessing bags are designed for the preparation, storage and transport of biopharmaceutical solutions, intermediates and final bulk products. They provide a single-use alternative to traditional glass, stainless steel and rigid plastic carboys in a large variety of applications. Applications The broad chemical compatibility of Flexboy® Bags assures the safe processing of a wide range of biopharmaceutical fluids in a variety of applications: Buffers and Media sterile filtration & storage Bulk Harvest Product pooling Fraction collection Sample collection Bulk intermediate hold Final Product transport Cost reduction and risk reduction Single-Use Systems used in biopharmaceutical manufacturing improve process safety as they reduce the risk of cross contamination from batch-to-batch and product-to-product. Cost and time consuming CIP & SIP operations are minimized. This results not only in significant cost savings within the entire manufacturing process, but also in the optimization of capacity utilization. Flexibility Standard Flexboy® bags are available as stand-alone bags and filter & bag assemblies incorporating a variety of filter and bag sizes allowing easy adaptation to process volume and media. Multiple configurations that also integrate thermoweldable TPE tubing are provided for flexible incorporation into your process. Thus, sterile connection and disconnection devices like the BioWelder® and the BioSealer® can be used to allow safe connections and disconnections from and to another process step. Female luer fittings with a needle-free sampling port allow easy and convenient sampling, quick connects may be attached directly or adapted to a variety of connections and mini triclamps that are constantly used in industrial environment assure maximum flexibility. Easy Implementation Standard Flexboy® Bags are available in bag chamber volumes between 5 mL and 50 L. They are supplied sterilized and ready to use. This allows an easy and convenient process implementation. A series of associated systems such as Flexboy® Trays and Racks facilitate an easy bag handling. Sartorius Stedim Biotech supports users already at the design & implementation phase of a new production facility with the most comprehensive support program that ensures successful design implementation of Single-Use Manufacturing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Flexboy® Bags
Flexboy® Bags
Standard Flexboy® bioprocessing bags Standard Flexboy® Bioprocessing bags are designed for the preparation, storage and transport of biopharmaceutical solutions, intermediates and final bulk products. They provide a single-use alternative to traditional glass, stainless steel and rigid plastic carboys in a large variety of applications. Applications The broad chemical compatibility of Flexboy® Bags assures the safe processing of a wide range of biopharmaceutical fluids in a variety of applications: Buffers and Media sterile filtration & storage Bulk Harvest Product pooling Fraction collection Sample collection Bulk intermediate hold Final Product transport Cost reduction and risk reduction Single-Use Systems used in biopharmaceutical manufacturing improve process safety as they reduce the risk of cross contamination from batch-to-batch and product-to-product. Cost and time consuming CIP & SIP operations are minimized. This results not only in significant cost savings within the entire manufacturing process, but also in the optimization of capacity utilization. Flexibility Standard Flexboy® bags are available as stand-alone bags and filter & bag assemblies incorporating a variety of filter and bag sizes allowing easy adaptation to process volume and media. Multiple configurations that also integrate thermoweldable TPE tubing are provided for flexible incorporation into your process. Thus, sterile connection and disconnection devices like the BioWelder® and the BioSealer® can be used to allow safe connections and disconnections from and to another process step. Female luer fittings with a needle-free sampling port allow easy and convenient sampling, quick connects may be attached directly or adapted to a variety of connections and mini triclamps that are constantly used in industrial environment assure maximum flexibility. Easy Implementation Standard Flexboy® Bags are available in bag chamber volumes between 5 mL and 50 L. They are supplied sterilized and ready to use. This allows an easy and convenient process implementation. A series of associated systems such as Flexboy® Trays and Racks facilitate an easy bag handling. Sartorius Stedim Biotech supports users already at the design & implementation phase of a new production facility with the most comprehensive support program that ensures successful design implementation of Single-Use Manufacturing.

Standard Flexboy® bioprocessing bags

Standard Flexboy® Bioprocessing bags are designed for the preparation, storage and transport of biopharmaceutical solutions, intermediates and final bulk products. They provide a single-use alternative to traditional glass, stainless steel and rigid plastic carboys in a large variety of applications.

Applications

The broad chemical compatibility of Flexboy® Bags assures the safe processing of a wide range of biopharmaceutical fluids in a variety of applications:

  • Buffers and Media sterile filtration & storage
  • Bulk Harvest
  • Product pooling
  • Fraction collection
  • Sample collection
  • Bulk intermediate hold
  • Final Product transport

Cost reduction and risk reduction

Single-Use Systems used in biopharmaceutical manufacturing improve process safety as they reduce the risk of cross contamination from batch-to-batch and product-to-product. Cost and time consuming CIP & SIP operations are minimized. This results not only in significant cost savings within the entire manufacturing process, but also in the optimization of capacity utilization.

Flexibility

Standard Flexboy® bags are available as stand-alone bags and filter & bag assemblies incorporating a variety of filter and bag sizes allowing easy adaptation to process volume and media. Multiple configurations that also integrate thermoweldable TPE tubing are provided for flexible incorporation into your process. Thus, sterile connection and disconnection devices like the BioWelder® and the BioSealer® can be used to allow safe connections and disconnections from and to another process step.

Female luer fittings with a needle-free sampling port allow easy and convenient sampling, quick connects may be attached directly or adapted to a variety of connections and mini triclamps that are constantly used in industrial environment assure maximum flexibility.

Easy Implementation

Standard Flexboy® Bags are available in bag chamber volumes between 5 mL and 50 L. They are supplied sterilized and ready to use. This allows an easy and convenient process implementation. A series of associated systems such as Flexboy® Trays and Racks facilitate an easy bag handling. Sartorius Stedim Biotech supports users already at the design & implementation phase of a new production facility with the most comprehensive support program that ensures successful design implementation of Single-Use Manufacturing.

Supplier's Site Datasheet

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Industrial Containers
Product Name Flexboy® Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details