Sarantel, Ltd. Antenna, Gps, Geohelix, Short Sleeve; Antenna Type Sarantel SL1204SB

Description
ANTENNA, GPS, GEOHELIX, SHORT SLEEVE; Antenna Type:GPS; VSWR:2; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Antenna Mounting:SMD RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GPS, GEOHELIX, SHORT SLEEVE; Antenna Type:GPS; VSWR:2; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Antenna Mounting:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Gps, Geohelix, Short Sleeve; Antenna Type Sarantel - 96T7520 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Gps, Geohelix, Short Sleeve; Antenna Type Sarantel
96T7520
Antenna, Gps, Geohelix, Short Sleeve; Antenna Type Sarantel 96T7520
ANTENNA, GPS, GEOHELIX, SHORT SLEEVE; Antenna Type:GPS; VSWR:2; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Antenna Mounting:SMD RoHS Compliant: Yes

ANTENNA, GPS, GEOHELIX, SHORT SLEEVE; Antenna Type:GPS; VSWR:2; Input Impedance:50ohm; Antenna Polarisation:Right Hand Circular; Antenna Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 96T7520
Product Name Antenna, Gps, Geohelix, Short Sleeve; Antenna Type Sarantel
Polarization Circular; Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers