Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,e
tc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,et
c.
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,e
tc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,et
c.
Datasheet
Datasheet Summary Powered by GS/AI
The SRD-SH-118DB is a microminiature, washable power relay with a 12A switching capability and a 0.36W coil, designed for PCB mounting. It features a Form C contact configuration and a nominal coil voltage of 18VDC. The relay supports a maximum switching voltage of 277VAC and a maximum switching current of 12A, with silver alloy contacts and an initial contact resistance of 100mΩ max. It complies with IEC60335-1 and IEC60079-15 standards and is certified by UL, C-UL, TUV, VDE, and CQC. Operating temperature ranges from -40°C to +85°C, and the unit weighs approximately 8.5g.
Datasheet Summary Powered by GS/AI
The SRD-SH-118DB is a microminiature, washable power relay with a 12A switching capability and a 0.36W coil, designed for PCB mounting. It features a Form C contact configuration and a nominal coil voltage of 18VDC. The relay supports a maximum switching voltage of 277VAC and a maximum switching current of 12A, with silver alloy contacts and an initial contact resistance of 100mΩ max. It complies with IEC60335-1 and IEC60079-15 standards and is certified by UL, C-UL, TUV, VDE, and CQC. Operating temperature ranges from -40°C to +85°C, and the unit weighs approximately 8.5g.
Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,e
tc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,et
c.
Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,etc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,etc.