Sanyou Electrical Appliances, Inc. Power Relay SRD-SH-109D

Description
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
Description
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
Datasheet
Datasheet Summary
Powered by GS/AI

The SRD-SH-109D is a miniature power relay with a washable sealed construction, designed for general-purpose switching in applications such as home appliances and automotive systems. It has a 1-pole contact configuration, operates at 9 VDC, and consumes 0.36 W of coil power. The relay is rated for a maximum switching capacity of 15 A at 125 VAC and 10 A at 250 VAC for resistive loads. It features silver alloy contacts, an initial contact resistance of 100 mΩ max, and operates within a temperature range of -40℃ to +85℃. The device complies with IEC60335-1 and IEC60079-15 standards and holds UL, C-UL, TÜV, VDE, and CQC safety approvals. Its physical dimensions and PCB layout support standard surface-mount installation with a weight of approximately 8.5 g.

Datasheet Summary
Powered by GS/AI

The SRD-SH-109D is a miniature power relay with a washable sealed construction, designed for general-purpose switching in applications such as home appliances and automotive systems. It has a 1-pole contact configuration, operates at 9 VDC, and consumes 0.36 W of coil power. The relay is rated for a maximum switching capacity of 15 A at 125 VAC and 10 A at 250 VAC for resistive loads. It features silver alloy contacts, an initial contact resistance of 100 mΩ max, and operates within a temperature range of -40℃ to +85℃. The device complies with IEC60335-1 and IEC60079-15 standards and holds UL, C-UL, TÜV, VDE, and CQC safety approvals. Its physical dimensions and PCB layout support standard surface-mount installation with a weight of approximately 8.5 g.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SRD-SH-109D - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SRD-SH-109D
Power Relay SRD-SH-109D
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
  • Ultra miniature size
  • High contact capacity 12A
  • Washable types available
  • Low coil power consumption

Typical Application

  • Home appliances, Air conditioner,heater,etc.
  • Office machines, PC, facsimile, etc.
  • Vending machine
  • Automotive Power-window, car antenna,door-lock,etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SRD-SH-109D
Product Name Power Relay
Poles Single Pole (SP)
Features Sealed Relay
Maximum Switching Current 15.00 amps
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1026123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details