Sanyou Electrical Appliances, Inc. Power Relay SRD-S-148D-F

Description
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
Description
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
Datasheet
Datasheet Summary
Powered by GS/AI

The SRD-S series is a miniature power relay with a standard PCB terminal, designed for switching resistive and inductive loads in home appliances, office equipment, and automotive applications. It features a 12A switching capability, silver alloy contacts, and a nominal coil power of 0.36W. The relay operates at coil voltages from 3VDC to 60VDC, with a maximum switching voltage of 277VAC and a maximum switching current of 15A. It meets safety standards including UL, C-UL, TUV, VDE, and CQC, and conforms to IEC60335-1 and IEC60079-15. The package is flux-proofed and available in sealed, washable types. Ambient temperature range is -40°C to +85°C with no condensation.

Datasheet Summary
Powered by GS/AI

The SRD-S series is a miniature power relay with a standard PCB terminal, designed for switching resistive and inductive loads in home appliances, office equipment, and automotive applications. It features a 12A switching capability, silver alloy contacts, and a nominal coil power of 0.36W. The relay operates at coil voltages from 3VDC to 60VDC, with a maximum switching voltage of 277VAC and a maximum switching current of 15A. It meets safety standards including UL, C-UL, TUV, VDE, and CQC, and conforms to IEC60335-1 and IEC60079-15. The package is flux-proofed and available in sealed, washable types. Ambient temperature range is -40°C to +85°C with no condensation.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SRD-S-148D-F - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SRD-S-148D-F
Power Relay SRD-S-148D-F
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
  • Ultra miniature size
  • High contact capacity 12A
  • Washable types available
  • Low coil power consumption

Typical Application

  • Home appliances, Air conditioner,heater,etc.
  • Office machines, PC, facsimile, etc.
  • Vending machine
  • Automotive Power-window, car antenna,door-lock,etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SRD-S-148D-F
Product Name Power Relay
Poles Single Pole (SP)
Features Sealed Relay
Maximum Switching Current 15.00 amps
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232805 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details