Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,e
tc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,et
c.
Sanyou Electrical Appliances, Inc.
Done
Description
Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,e
tc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,et
c.
Datasheet
Datasheet Summary Powered by GS/AI
The SRD-S-109D is a miniature PCB-mounted power relay with a 1-pole, Form A contact configuration and a 9 VDC coil. It has a nominal switching capacity of 10 A at 250 VAC for resistive loads and a maximum switching current of 12 A. The relay complies with IEC60335-1 and IEC60079-15 standards and holds safety approvals from UL, C-UL, TUV, VDE, and CQC. It features a silver alloy contact material, an initial contact resistance of 100 mΩ max, an operate time of 8 ms max, and a release time of 5 ms max. Its ambient temperature range is -40°C to +85°C, and it weighs approximately 8.5 g. The coil power consumption is 0.36 W.
Datasheet Summary Powered by GS/AI
The SRD-S-109D is a miniature PCB-mounted power relay with a 1-pole, Form A contact configuration and a 9 VDC coil. It has a nominal switching capacity of 10 A at 250 VAC for resistive loads and a maximum switching current of 12 A. The relay complies with IEC60335-1 and IEC60079-15 standards and holds safety approvals from UL, C-UL, TUV, VDE, and CQC. It features a silver alloy contact material, an initial contact resistance of 100 mΩ max, an operate time of 8 ms max, and a release time of 5 ms max. Its ambient temperature range is -40°C to +85°C, and it weighs approximately 8.5 g. The coil power consumption is 0.36 W.
Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,e
tc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,et
c.
Ultra miniature size
High contact capacity 12A
Washable types available
Low coil power consumption
Typical Application
Home appliances, Air conditioner,heater,etc.
Office machines, PC, facsimile, etc.
Vending machine
Automotive Power-window, car antenna,door-lock,etc.