Sanyou Electrical Appliances, Inc. Power Relay SRD-S-103DB

Description
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
Description
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
Datasheet
Datasheet Summary
Powered by GS/AI

The SRD-S series is a miniature power relay for PCB mounting, designed for switching resistive and general-use loads up to 12A at 277VAC. It features a 0.36W coil, silver alloy contacts, and a compact form factor with standard PCB terminals. It supports Form A, B, or C contacts, with contact capacity rated at 10A at 250VAC for NO contacts and 7A at 250VAC for NO/NC configurations in Form C. It meets IEC60335-1 and IEC60079-15 standards and carries UL, C-UL, TÜV, VDE, and CQC safety approvals. Operating temperature ranges from -40°C to +85°C, with an approximate weight of 8.5g. Washable sealed types are available.

Datasheet Summary
Powered by GS/AI

The SRD-S series is a miniature power relay for PCB mounting, designed for switching resistive and general-use loads up to 12A at 277VAC. It features a 0.36W coil, silver alloy contacts, and a compact form factor with standard PCB terminals. It supports Form A, B, or C contacts, with contact capacity rated at 10A at 250VAC for NO contacts and 7A at 250VAC for NO/NC configurations in Form C. It meets IEC60335-1 and IEC60079-15 standards and carries UL, C-UL, TÜV, VDE, and CQC safety approvals. Operating temperature ranges from -40°C to +85°C, with an approximate weight of 8.5g. Washable sealed types are available.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SRD-S-103DB - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SRD-S-103DB
Power Relay SRD-S-103DB
Ultra miniature size High contact capacity 12A Washable types available Low coil power consumption Typical Application Home appliances, Air conditioner,heater,e tc. Office machines, PC, facsimile, etc. Vending machine Automotive Power-window, car antenna,door-lock,et c.
  • Ultra miniature size
  • High contact capacity 12A
  • Washable types available
  • Low coil power consumption

Typical Application

  • Home appliances, Air conditioner,heater,etc.
  • Office machines, PC, facsimile, etc.
  • Vending machine
  • Automotive Power-window, car antenna,door-lock,etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SRD-S-103DB
Product Name Power Relay
Poles Single Pole (SP)
Features Sealed Relay
Maximum Switching Current 15.00 amps
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details