Slim style with 5A switching capacity for high density mounting.
Washable types available
Typical Application
Communications, domestic appliances
Security equipment
Air conditioner
Office automation machines, etc.
Sanyou Electrical Appliances, Inc.
Done
Description
Slim style with 5A switching capacity for high density mounting.
Washable types available
Typical Application
Communications, domestic appliances
Security equipment
Air conditioner
Office automation machines, etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SRB-series power relay is a miniature device with a 5A switching capacity at 277VAC for resistive loads, designed for high-density mounting in applications such as communications, domestic appliances, and air conditioners. It features a silver alloy contact with a maximum contact resistance of 50mΩ, coil operating voltages ranging from 5VDC to 24VDC, and a coil power consumption of 0.36W at 9VDC. It meets safety standards including UL, C-UL, TUV, VDE, and CQC, with insulation withstand ratings of AC750V between contacts and AC4000V between coil and contacts. It operates from -40℃ to +105℃, has a mechanical life of 10,000,000 operations, and an electrical life of 100,000 operations at 1,800 ops/h. The device weighs approximately 3.9g and is mounted on a printed circuit board.
Datasheet Summary Powered by GS/AI
The SRB-series power relay is a miniature device with a 5A switching capacity at 277VAC for resistive loads, designed for high-density mounting in applications such as communications, domestic appliances, and air conditioners. It features a silver alloy contact with a maximum contact resistance of 50mΩ, coil operating voltages ranging from 5VDC to 24VDC, and a coil power consumption of 0.36W at 9VDC. It meets safety standards including UL, C-UL, TUV, VDE, and CQC, with insulation withstand ratings of AC750V between contacts and AC4000V between coil and contacts. It operates from -40℃ to +105℃, has a mechanical life of 10,000,000 operations, and an electrical life of 100,000 operations at 1,800 ops/h. The device weighs approximately 3.9g and is mounted on a printed circuit board.
Slim style with 5A switching capacity for high density mounting.
Washable types available
Typical Application
Communications, domestic appliances
Security equipment
Air conditioner
Office automation machines, etc.
Slim style with 5A switching capacity for high density mounting.