Flat type micro reed relay 9.5mm in height.
For high mounting density
Capable of stable switching with loads as low as 100mVDC
Typical Application
Communications domestic appliances
Security equipments
Office automation machines,etc.
Sanyou Electrical Appliances, Inc.
Done
Description
Flat type micro reed relay 9.5mm in height.
For high mounting density
Capable of stable switching with loads as low as 100mVDC
Typical Application
Communications domestic appliances
Security equipments
Office automation machines,etc.
Datasheet
Datasheet Summary Powered by GS/AI
SRA-103DM is a miniature dry-type reed relay with a 1a contact form, designed for high mounting density on PCBs at a maximum height of 9.5mm. It supports a maximum switching current of 1A and switching power of 50VA, with stable operation down to 100mVDC and 10µA loads. The relay has a coil nominal voltage of 3VDC, with a coil resistance of 90Ω and operates on 0.1-0.28W. Contact resistance is 150mΩ max at 1A/6VDC. It meets an insulation resistance of 100MΩ min (500VDC), withstands 2,500VAC between coil and contacts for 1 minute, and has an operating temperature range of -30ℬ to +75ℬ. The unit weighs approximately 3.0g and features a 2.54mm terminal pitch.
Datasheet Summary Powered by GS/AI
SRA-103DM is a miniature dry-type reed relay with a 1a contact form, designed for high mounting density on PCBs at a maximum height of 9.5mm. It supports a maximum switching current of 1A and switching power of 50VA, with stable operation down to 100mVDC and 10µA loads. The relay has a coil nominal voltage of 3VDC, with a coil resistance of 90Ω and operates on 0.1-0.28W. Contact resistance is 150mΩ max at 1A/6VDC. It meets an insulation resistance of 100MΩ min (500VDC), withstands 2,500VAC between coil and contacts for 1 minute, and has an operating temperature range of -30ℬ to +75ℬ. The unit weighs approximately 3.0g and features a 2.54mm terminal pitch.
Flat type micro reed relay 9.5mm in height.
For high mounting density
Capable of stable switching with loads as low as 100mVDC
Typical Application
Communications domestic appliances
Security equipments
Office automation machines,etc.
Flat type micro reed relay 9.5mm in height.
For high mounting density
Capable of stable switching with loads as low as 100mVDC