Sanyou Electrical Appliances, Inc. Automotive Relay SD-S-124D

Description
20 A switching capacity Subminiature standard PC layout High shock resistance 0.6w power consumption Typical Application Domestic appliances, office machines, Automotive bug. etc.
Description
20 A switching capacity Subminiature standard PC layout High shock resistance 0.6w power consumption Typical Application Domestic appliances, office machines, Automotive bug. etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The SD-S-124D is a miniature, sealed relay with a 20 A switching capacity and a 0.6 W coil power consumption, designed for printed circuit board mounting. It supports 1a, 1b, or 1c contact forms, with a maximum switching voltage of 250 VAC and a maximum switching current of 20 A. The relay has an operating temperature range of -40°C to +85°C, offers mechanical life of 10^7 operations at 300 cpm, and electrical life of 10^5 operations at 30 cpm under resistive load. It exhibits high resistance to vibration and shock, with functional tolerance up to 10 G and destruction tolerance up to 100 G. The unit weighs approximately 6 g and meets CQC certification for 5 A/20 A at 250 VAC. The relay's dimensions and PCB layout are standardized for compact mounting.

Datasheet Summary
Powered by GS/AI

The SD-S-124D is a miniature, sealed relay with a 20 A switching capacity and a 0.6 W coil power consumption, designed for printed circuit board mounting. It supports 1a, 1b, or 1c contact forms, with a maximum switching voltage of 250 VAC and a maximum switching current of 20 A. The relay has an operating temperature range of -40°C to +85°C, offers mechanical life of 10^7 operations at 300 cpm, and electrical life of 10^5 operations at 30 cpm under resistive load. It exhibits high resistance to vibration and shock, with functional tolerance up to 10 G and destruction tolerance up to 100 G. The unit weighs approximately 6 g and meets CQC certification for 5 A/20 A at 250 VAC. The relay's dimensions and PCB layout are standardized for compact mounting.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SD-S-124D - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SD-S-124D
Automotive Relay SD-S-124D
20 A switching capacity Subminiature standard PC layout High shock resistance 0.6w power consumption Typical Application Domestic appliances, office machines, Automotive bug. etc.
  • 20 A switching capacity
  • Subminiature standard PC layout
  • High shock resistance
  • 0.6w power consumption

Typical Application

  • Domestic appliances, office machines, Automotive bug. etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SD-S-124D
Product Name Automotive Relay
Relay Type Automotive
Poles Single Pole (SP)
Features Sealed Relay
Maximum Switching Current 20.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861764 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 3 watts
View Details