20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
Sanyou Electrical Appliances, Inc.
Done
Description
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SD-S-109DM is a miniature sealed relay with a 1-form C contact arrangement, designed for switching up to 20 A at 250 VAC and consuming 0.6 W of coil power. It features a standard PC board layout with dimensions of 15.5 mm × 12.2 mm ± 0.5 mm and weighs approximately 6 g. The relay operates with a 9 VDC coil, has an operate time of 10 ms maximum, and a release time of 5 ms maximum. It meets a CQC rating of 5 A / 20 A at 250 VAC, offers 500 VAC dielectric strength between contacts and coil, and withstands mechanical shock up to 100 G and vibration up to 55 Hz at 1.5 mm amplitude. Its expected mechanical life is 10⁷ operations at 300 cpm and electrical life is 10⁵ operations at 30 cpm under resistive load. Ambient temperature range is -40°C to +85°C.
Datasheet Summary Powered by GS/AI
The SD-S-109DM is a miniature sealed relay with a 1-form C contact arrangement, designed for switching up to 20 A at 250 VAC and consuming 0.6 W of coil power. It features a standard PC board layout with dimensions of 15.5 mm × 12.2 mm ± 0.5 mm and weighs approximately 6 g. The relay operates with a 9 VDC coil, has an operate time of 10 ms maximum, and a release time of 5 ms maximum. It meets a CQC rating of 5 A / 20 A at 250 VAC, offers 500 VAC dielectric strength between contacts and coil, and withstands mechanical shock up to 100 G and vibration up to 55 Hz at 1.5 mm amplitude. Its expected mechanical life is 10⁷ operations at 300 cpm and electrical life is 10⁵ operations at 30 cpm under resistive load. Ambient temperature range is -40°C to +85°C.
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.