Sanyou Electrical Appliances, Inc. Automotive Relay SD-S-105D

Description
20 A switching capacity Subminiature standard PC layout High shock resistance 0.6w power consumption Typical Application Domestic appliances, office machines, Automotive bug. etc.
Description
20 A switching capacity Subminiature standard PC layout High shock resistance 0.6w power consumption Typical Application Domestic appliances, office machines, Automotive bug. etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The SD-S-105D is a miniature sealed relay with a 1-form C contact arrangement, rated for 20 A switching at 250 VAC and 14 VDC, with a maximum switching power of 1,250 VA. It consumes 0.6 W of coil power and operates in -40 °C to +85 °C ambient temperatures. Operate time is 10 ms maximum, release time is 5 ms maximum. It meets CQC rating of 5 A/20 A at 250 VAC, with 500 VAC isolation between contacts and coil for one minute. Insulation resistance is 100 MΩ minimum at 500 VDC. The relay withstands 10 G functional shock and 10 to 55 Hz vibration at 1.5 mm amplitude. Mechanical life is 10⁷ operations at 300 cpm; electrical life is 10⁵ operations at 30 cpm. Weight is approximately 6 g with standard PCB mounting.

Datasheet Summary
Powered by GS/AI

The SD-S-105D is a miniature sealed relay with a 1-form C contact arrangement, rated for 20 A switching at 250 VAC and 14 VDC, with a maximum switching power of 1,250 VA. It consumes 0.6 W of coil power and operates in -40 °C to +85 °C ambient temperatures. Operate time is 10 ms maximum, release time is 5 ms maximum. It meets CQC rating of 5 A/20 A at 250 VAC, with 500 VAC isolation between contacts and coil for one minute. Insulation resistance is 100 MΩ minimum at 500 VDC. The relay withstands 10 G functional shock and 10 to 55 Hz vibration at 1.5 mm amplitude. Mechanical life is 10⁷ operations at 300 cpm; electrical life is 10⁵ operations at 30 cpm. Weight is approximately 6 g with standard PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SD-S-105D - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SD-S-105D
Automotive Relay SD-S-105D
20 A switching capacity Subminiature standard PC layout High shock resistance 0.6w power consumption Typical Application Domestic appliances, office machines, Automotive bug. etc.
  • 20 A switching capacity
  • Subminiature standard PC layout
  • High shock resistance
  • 0.6w power consumption

Typical Application

  • Domestic appliances, office machines, Automotive bug. etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SD-S-105D
Product Name Automotive Relay
Relay Type Automotive
Poles Single Pole (SP)
Features Sealed Relay
Maximum Switching Current 20.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PCB Single Relays - 1-1393277-8 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Type 30.22 - Subminiature DIL relay 2A - 302290120020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details