20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
Sanyou Electrical Appliances, Inc.
Done
Description
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
Datasheet
Datasheet Summary Powered by GS/AI
The SD series is a family of miniature, sealed relays with a 20 A switching capacity, 0.6 W coil power consumption, and a standard PC board layout. It offers 1a, 1b, or 1c contact forms, operates within a -40°C to +85°C temperature range, and meets CQC certification for 5 A/20 A at 250 VAC. The relay features high vibration and shock resistance, with functional resistance up to 10 G and destruction resistance up to 100 G. Electrical life is rated at 10^5 operations at 30 cpm for resistive loads, and 10^7 operations at 300 cpm mechanically. The unit weighs approximately 6 g and is intended for use in automotive, domestic, and office equipment applications.
Datasheet Summary Powered by GS/AI
The SD series is a family of miniature, sealed relays with a 20 A switching capacity, 0.6 W coil power consumption, and a standard PC board layout. It offers 1a, 1b, or 1c contact forms, operates within a -40°C to +85°C temperature range, and meets CQC certification for 5 A/20 A at 250 VAC. The relay features high vibration and shock resistance, with functional resistance up to 10 G and destruction resistance up to 100 G. Electrical life is rated at 10^5 operations at 30 cpm for resistive loads, and 10^7 operations at 300 cpm mechanically. The unit weighs approximately 6 g and is intended for use in automotive, domestic, and office equipment applications.
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.
20 A switching capacity
Subminiature standard PC layout
High shock resistance
0.6w power consumption
Typical Application
Domestic appliances, office machines, Automotive bug. etc.