The SD-118DB is a miniature sealed relay with a 20 A switching capacity and a 0.6 W coil power consumption, designed for automotive and consumer applications. It features a standard PC board layout with a 1 Form B contact arrangement, operates at 18 VDC nominal coil voltage, and has an operate time of 10 ms max and a release time of 5 ms max. The relay withstands 10 G functional and 100 G destructive shock, and 10 to 55 Hz vibration at 1.5 mm double amplitude. It meets CQC rating of 5A/20A at 250VAC, with insulation resistance of 100 MΩ min and dielectric strength of 500 VAC for 1 min between contacts and coil. The operating temperature range is -40°C to +85°C, and the unit weighs approximately 6 g.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SD-118DB |
| Product Name | Automotive Relay |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Maximum Switching Current | 20.00 amps |
| AC Voltage | 250 volts |