Sanyou Electrical Appliances, Inc. Automotive Relay SD-106DB

Description
20 A switching capacity Subminiature standard PC layout High shock resistance 0.6w power consumption Typical Application Domestic appliances, office machines, Automotive bug. etc.
Description
20 A switching capacity Subminiature standard PC layout High shock resistance 0.6w power consumption Typical Application Domestic appliances, office machines, Automotive bug. etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The SD-106DB is a miniature sealed relay with a 1-form-B contact arrangement, designed for automotive and appliance applications. It supports a 20 A switching capacity at 14 VDC and consumes 0.6 W of power. The relay operates with a coil voltage of 6 VDC, has a contact resistance of 50 mΩ max, and provides 500 VAC insulation between contacts and coil. It withstands mechanical shock up to 100 G and vibration up to 55 Hz at 1.5 mm amplitude. Operating temperature ranges from -40°C to +85°C. The relay is rated for 1 × 10^5 electrical operations at 30 cpm and 1 × 10^7 mechanical operations at 300 cpm. The package follows a standard PC board layout with dimensions aligned to the provided outline and wiring diagram.

Datasheet Summary
Powered by GS/AI

The SD-106DB is a miniature sealed relay with a 1-form-B contact arrangement, designed for automotive and appliance applications. It supports a 20 A switching capacity at 14 VDC and consumes 0.6 W of power. The relay operates with a coil voltage of 6 VDC, has a contact resistance of 50 mΩ max, and provides 500 VAC insulation between contacts and coil. It withstands mechanical shock up to 100 G and vibration up to 55 Hz at 1.5 mm amplitude. Operating temperature ranges from -40°C to +85°C. The relay is rated for 1 × 10^5 electrical operations at 30 cpm and 1 × 10^7 mechanical operations at 300 cpm. The package follows a standard PC board layout with dimensions aligned to the provided outline and wiring diagram.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relay - SD-106DB - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Automotive Relay
SD-106DB
Automotive Relay SD-106DB
20 A switching capacity Subminiature standard PC layout High shock resistance 0.6w power consumption Typical Application Domestic appliances, office machines, Automotive bug. etc.
  • 20 A switching capacity
  • Subminiature standard PC layout
  • High shock resistance
  • 0.6w power consumption

Typical Application

  • Domestic appliances, office machines, Automotive bug. etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SD-106DB
Product Name Automotive Relay
Relay Type Automotive
Poles Single Pole (SP)
Maximum Switching Current 20.00 amps
AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372126 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details