Bipolar Stepper Motor Hybrid Frame Size 200 Step 1A 24VDC
| DigiKey | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 2300-SS2502-8040-ND |
| Product Name | Stepper Motors |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Holding Torque | 30 In-oz (22 N-cm) |