Sanyo Denki Europe S.A. Stepper Motors SS2422-5041

Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 1A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 1A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-SS2422-5041-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-SS2422-5041-ND
Stepper Motors 2300-SS2422-5041-ND
Bipolar Stepper Motor Hybrid Frame Size 200 Step 1A 24VDC

Bipolar Stepper Motor Hybrid Frame Size 200 Step 1A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-SS2422-5041-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 26 In-oz (19 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1805291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.375 inch (9.5 mm)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
PM Motor - PL25L-024-08 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
Continuous Current 0.4500 amps
View Details
Stepper Motor / HUD Series - PST.24BE1901-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
View Details