Sanyo Denki Europe S.A. Stepper Motors SP2863-5260

Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 6A 100VAC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 6A 100VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-SP2863-5260-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-SP2863-5260-ND
Stepper Motors 2300-SP2863-5260-ND
Bipolar Stepper Motor Hybrid Frame Size 200 Step 6A 100VAC

Bipolar Stepper Motor Hybrid Frame Size 200 Step 6A 100VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-SP2863-5260-ND
Product Name Stepper Motors
Holding Torque 1275 In-oz (900 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

35M048B Can Stack Stepper Mini Motor - 35M048B1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4000 amps
Holding Torque 3 In-oz (2 N-cm)
View Details
Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 1.12E-4 oz-in-sec² (7.90E-4 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details