Sanyo Denki Europe S.A. Stepper Motors SP2566-5260

Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 3A 100VAC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 3A 100VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-SP2566-5260-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-SP2566-5260-ND
Stepper Motors 2300-SP2566-5260-ND
Bipolar Stepper Motor Hybrid Frame Size 200 Step 3A 100VAC

Bipolar Stepper Motor Hybrid Frame Size 200 Step 3A 100VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-SP2566-5260-ND
Product Name Stepper Motors
Holding Torque 241 In-oz (170 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PG22L-020-01 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 to 45.00 degrees
View Details
P310 Disc Magnet High Speed Step Motor - P310 158 005 09 - Portescap
Specs
Holding Torque 2 In-oz (1 N-cm)
Step Angle 6.00 degrees
Continuous Torque 0.1 In-lbs (0.1429 kg-cm)
View Details
DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details