Sanyo Denki Europe S.A. Stepper Motors SH2145-5641

Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 400mA 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 400mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-SH2145-5641-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-SH2145-5641-ND
Stepper Motors 2300-SH2145-5641-ND
Bipolar Stepper Motor Hybrid Frame Size 200 Step 400mA 24VDC

Bipolar Stepper Motor Hybrid Frame Size 200 Step 400mA 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-SH2145-5641-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 1 In-oz (1 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Gearmotor: 3.65
Specs
Step Angle 1.80 degrees
Continuous Current 1.25 amps
Gearbox Ratio 5 : 1
View Details
Stepper Motor / 42 Series - PST.42HB3013-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 91 In-oz (64 N-cm)
Continuous Current 1.3 amps
Rotor Inertia 0.0012 oz-in-sec² (0.0083 kg-cm²)
View Details
Stepper Motor - TorquePower™ Plus TPP11M - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 8.2 VDC
Current per Phase 1.5 amps
View Details
Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
Rotor Inertia 4.94E-4 oz-in-sec² (0.0035 kg-cm²)
View Details