Sanyo Denki Europe S.A. Stepper Motors SH1424-5241

Description
Bipolar Stepper Motor Hybrid Frame Size 400 Step 2A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 400 Step 2A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-SH1424-5241-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-SH1424-5241-ND
Stepper Motors 2300-SH1424-5241-ND
Bipolar Stepper Motor Hybrid Frame Size 400 Step 2A 24VDC

Bipolar Stepper Motor Hybrid Frame Size 400 Step 2A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-SH1424-5241-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 68 In-oz (48 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Motor - PM42L-048-03H Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
Holding Torque 65 to 100 In-oz (46 to 71 N-cm)
View Details
Specs
Holding Torque 67 In-oz (47 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0012 oz-in-sec² (0.0085 kg-cm²)
View Details
Stepper Motors Series DM1220 Two phase with Disc Magnet, 20 steps per revolution microstepping motor -  - FAULHABER MICROMO
Specs
Current per Phase 0.1100 amps
Holding Torque 1 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details