Sanyo Denki Europe S.A. Stepper Motors SF2424-10B41

Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 1A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 200 Step 1A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-SF2424-10B41-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-SF2424-10B41-ND
Stepper Motors 2300-SF2424-10B41-ND
Bipolar Stepper Motor Hybrid Frame Size 200 Step 1A 24VDC

Bipolar Stepper Motor Hybrid Frame Size 200 Step 1A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-SF2424-10B41-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 113 In-oz (80 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Enhanced TPE17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 18.1 VDC
Current per Phase 2 amps
View Details
Stepper Motors - 5350401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 62 In-oz (44 N-cm)
Step Angle 0.90 degrees
Units Metric
View Details
Servo motor - EMMS-AS-140-S-HS-RR-S1 - Festo Corporation
Specs
Continuous Current 4.4 amps
Continuous Torque 84.5 In-lbs (97.45 kg-cm)
Rotor Inertia 1.13 oz-in-sec² (8 kg-cm²)
View Details
42M048D Can Stack Stepper Mini Motor - 42M048D2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.2300 amps
View Details