Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
SANYO DENKI EUROPE S.A.
PBM603FXK30-M -- STEPPER MOTORS
Sanyo Denki Europe S.A.
Stepper Motors
PBM603FXK30-M
Description
Bipolar Stepper Motor Hybrid Frame Size Step 200VAC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size Step 200VAC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-PBM603FXK30-M-ND
Stepper Motors
2300-PBM603FXK30-M-ND
Bipolar Stepper Motor Hybrid Frame Size Step 200VAC
Bipolar Stepper Motor Hybrid Frame Size Step 200VAC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Stepper Motors (rotary)
Product Number
2300-PBM603FXK30-M-ND
Product Name
Stepper Motors
Holding Torque
184 In-oz (130 N-cm)
Unlock Full Specs
to access all available technical data
Similar Products
3X Motion Technologies Co., Ltd
Stepper Motor
90HSD Series (1.8 degree)
Specs
Stepper Construction
Hybrid
DC Voltage Range
4.9 VDC
Number of Leads
8 #
View Details
Portescap
20STLC28 - Captive Linear Hybrid Stepper Motor
20STLC28D05AB025X
Specs
Step Angle
1.80 degrees
Operating Temperature
-4 to 122 F (-20 to 50 C)
View Details
FAULHABER MICROMO
Brushless DC-Servomotors Series 3216 ... BXT H SC with integrated Speed Controller external rotor technology, with housing
Series 3216 ... BXT H SC with integrated Speed Controller external rotor technology, with housing
Specs
DC Voltage Range
24.0 VDC
Torque Constant
4.96 in-oz/amp (35 mN-m/amp)
Gearing Efficiency
95 %
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Stepper Gearmotor: 5.96" Overall Length, Nema Size 23, With a Holding Torque of 1800 oz-in
S9123C-S18GM018
Specs
Step Angle
1.80 degrees
Continuous Current
4.7 amps
Gearbox Ratio
18 : 1
View Details