Sanyo Denki Europe S.A. Stepper Motors PBM282FXE20

Description
Bipolar Stepper Motor Hybrid Frame Size Step 48VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size Step 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 2300-PBM282FXE20-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
2300-PBM282FXE20-ND
Stepper Motors 2300-PBM282FXE20-ND
Bipolar Stepper Motor Hybrid Frame Size Step 48VDC

Bipolar Stepper Motor Hybrid Frame Size Step 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 2300-PBM282FXE20-ND
Product Name Stepper Motors
Standard DC Voltage 48V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 15.00 degrees
Continuous Torque 0.0 In-lbs (0.0184 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2030H-14060 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
View Details
Sealed Stepper Motor - TorquePower™ TP42 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 13.9 VDC
Current per Phase 10.4 amps
View Details