SanRex Corporation Discrete Semiconductor Products - Thyristors - SCRs - Modules SCE110AA160

Description
Win Source Part Number: 1383403-SCE110AA160 Category: Discrete Semiconductor Products>Thyristors> SCRs - Modules Package: Tray Current - Hold (Ih) (Max): 160 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 100 mA Current - On State (It (AV)) (Max): 110 A Current - On State (It (RMS)) (Max): 172 A Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A, 2500A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 130°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.30.0040 Mfr: SanRex Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383403-SCE110AA160 Category: Discrete Semiconductor Products>Thyristors> SCRs - Modules Package: Tray Current - Hold (Ih) (Max): 160 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 100 mA Current - On State (It (AV)) (Max): 110 A Current - On State (It (RMS)) (Max): 172 A Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A, 2500A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 130°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.30.0040 Mfr: SanRex Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1383403-SCE110AA160 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1383403-SCE110AA160
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1383403-SCE110AA160
Win Source Part Number: 1383403-SCE110AA160 Category: Discrete Semiconductor Products>Thyristors> SCRs - Modules Package: Tray Current - Hold (Ih) (Max): 160 mA Voltage - Off State: 1.6 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 100 mA Current - On State (It (AV)) (Max): 110 A Current - On State (It (RMS)) (Max): 172 A Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A, 2500A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 130°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.30.0040 Mfr: SanRex Corporation Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1383403-SCE110AA160
Category: Discrete Semiconductor Products>Thyristors>SCRs - Modules
Package: Tray
Current - Hold (Ih) (Max): 160 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 100 mA
Current - On State (It (AV)) (Max): 110 A
Current - On State (It (RMS)) (Max): 172 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 2250A, 2500A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 130°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8541.30.0040
Mfr: SanRex Corporation
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - SCE110AA160 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
SCE110AA160
Discrete Semiconductor Products - Thyristors - SCRs - Modules SCE110AA160
THYRISTOR MODULE 1600V 110A

THYRISTOR MODULE 1600V 110A

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1383403-SCE110AA160 SCE110AA160
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor Diode Module, 400V, 25A; Scr Module Type Sensata/crydom - 72M7063 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
4 suppliers
Triacs - BCR10KM-12LC-A8#X5 - 913106-BCR10KM-12LC-A8#X5 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T690N06TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 600 volts
View Details