The PK90FG160 is a thyristor module designed for rectifier circuits and power control applications, with a repetitive peak off-state voltage rating of 1600 V. It features an average on-state current of 90 A and a surge on-state current of 2300 A. The device has a thermally conductive mounting base with an isolation breakdown voltage of 2500 V RMS and operates with a junction temperature range of -40 to +125 °C. The package includes an electrically isolated base with M5 mounting holes and weighs 170 g. It meets UL 94 V-0 flammability rating and is suitable for AC/DC motor drives, heater controls, and static switches. Thermal impedance from junction to case is 0.30 °C/W.
Sanrex Power Transistor Module Product overview: PK90FG160 from SANREX is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, SCRs Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 298-PK90FG160 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 298-PK90FG160 |
| Product Name | Bipolar Transistor |