Infineon Technologies AG Diode and Rectifier BAR80 E6327

Description
SILICON RF SWITCHING DIODE Product overview: BAR80 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR80 E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SILICON RF SWITCHING DIODE Product overview: BAR80 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR80 E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-BAR80 E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BAR80 E6327
Diode and Rectifier 280-BAR80 E6327
SILICON RF SWITCHING DIODE Product overview: BAR80 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR80 E6327 can be used for catalog matching and distributor lookup.

SILICON RF SWITCHING DIODE Product overview: BAR80 E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR80 E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 231290-BAR80 E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
231290-BAR80 E6327
Discrete Semiconductor Products 231290-BAR80 E6327
Manufacturer: Infineon Technologies Win Source Part Number: 231290-BAR80 E6327 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: BAR80 Introduction Date: February 27, 1995 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231290-BAR80 E6327
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: BAR80
Introduction Date: February 27, 1995
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-BAR80 E6327 231290-BAR80 E6327
Product Name Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS3HVM5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 3000 mA
trr 2500 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
Schottky Diodes & Rectifiers - 3801200 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
Schottky 60 V 3.5 A DPAK Diode and Rectifier - 280-30WQ10FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers